IGBT PT 600V 100A 1041W Through Hole T-MAX™ [B2]
Manufacturer: Microchip Technology
Win Source Part Number: 1324951-APT80GP60B2G
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Power - Max: 1041 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 100 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 80A
Input Type: Standard
Supplier Device Package: T-MAX™ [B2]
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT80GP60B2GMI,APT80
Base Product Number: APT80GP60
RoHS Status: RoHS Compliant
IGBT 600V 100A 1041W TMAX Product overview: APT80GP60B2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 1041W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 1041W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT80GP60B2G can be used for catalog matching and distributor lookup.
IGBT 600V 100A 1041W TMAX
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT80GP60B2G-ND | 1324951-APT80GP60B2G | 279-APT80GP60B2G | APT80GP60B2G |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600V 100A 1041W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; TO-247-3 Variant | TO-247; SOT3; TO-247-3 Variant | Tube | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube |
| Structure | PT |