Microchip Technology, Inc. 800 V 75 Ohm MOSFET Transistor APT8075BVRG

Description
MOSFETs MOSFET MOS5 800 V 75 Ohm TO-247 Product overview: APT8075BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 75 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT8075BVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs MOSFET MOS5 800 V 75 Ohm TO-247 Product overview: APT8075BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 75 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT8075BVRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800 V 75 Ohm MOSFET Transistor
2088-APT8075BVRG
800 V 75 Ohm MOSFET Transistor 2088-APT8075BVRG
MOSFETs MOSFET MOS5 800 V 75 Ohm TO-247 Product overview: APT8075BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 75 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT8075BVRG can be used for catalog matching and distributor lookup.

MOSFETs MOSFET MOS5 800 V 75 Ohm TO-247 Product overview: APT8075BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 75 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT8075BVRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BVRG - 1045421-APT8075BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BVRG
1045421-APT8075BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BVRG 1045421-APT8075BVRG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045421-APT8075BVRG Current Rating: 12 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 800 V Number of Elements: 1 Input Capacitance: 3.12 nF Power Dissipation: 260 W Rise Time: 11 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Alternative Parts (Cross-Reference): STW15N80K5; STW12NK80Z; STW12NK90Z; SPW11N80C3FKSA1; IPW65R190C7XKSA1; IPW60R280C6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 800 V Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 12 A Turn-Off Delay Time: 45 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045421-APT8075BVRG
Current Rating: 12 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 800 V
Number of Elements: 1
Input Capacitance: 3.12 nF
Power Dissipation: 260 W
Rise Time: 11 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Alternative Parts (Cross-Reference): STW15N80K5; STW12NK80Z; STW12NK90Z; SPW11N80C3FKSA1; IPW65R190C7XKSA1; IPW60R280C6;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 800 V
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 12 A
Turn-Off Delay Time: 45 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-APT8075BVRG 1045421-APT8075BVRG
Product Name 800 V 75 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BVRG
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 260 milliwatts 260000 milliwatts
Unlock Full Specs
to access all available technical data