IGBT Module PT Single 1200V 128A 543W Chassis Mount ISOTOP®
IGBT MOD 1200V 128A 543W ISOTOP Product overview: APT75GP120JDQ3 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 128A, 543W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 128A, 543W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT75GP120JDQ3 can be used for catalog matching and distributor lookup.
IGBT MOD 1200V 128A 543W ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT75GP120JDQ3-ND | 297-APT75GP120JDQ3 | APT75GP120JDQ3 |
| Product Name | IGBT Modules | 1200V 128A 543W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | Tube |