Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6038BLLG APT6038BLLG

Description
Manufacturer: Microchip Technology Win Source Part Number: 911648-APT6038BLLG Series: POWER MOS 7® Features: N-Channel 600 V 17A (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT6038 Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911648-APT6038BLLG Series: POWER MOS 7® Features: N-Channel 600 V 17A (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT6038 Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6038BLLG - 911648-APT6038BLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6038BLLG
911648-APT6038BLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6038BLLG 911648-APT6038BLLG
Manufacturer: Microchip Technology Win Source Part Number: 911648-APT6038BLLG Series: POWER MOS 7® Features: N-Channel 600 V 17A (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT6038 Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911648-APT6038BLLG
Series: POWER MOS 7®
Features: N-Channel 600 V 17A (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT6038
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT6038BLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT6038BLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT6038BLLG
MOSFET N-CH 600V 17A TO247

MOSFET N-CH 600V 17A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 911648-APT6038BLLG APT6038BLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6038BLLG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
60V 43A DPAK MOSFET Transistor - 278-AUIRFR3806 - ERSAELECTRONICS PTE. LTD.
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers