Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APT56F60L

Description
Manufacturer: Microchip Technology Win Source Part Number: 1324603-APT56F60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 28A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 1040W (Tc) Supplier Device Package: TO-264 [L] Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT56F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1324603-APT56F60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 28A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 1040W (Tc) Supplier Device Package: TO-264 [L] Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT56F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324603-APT56F60L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324603-APT56F60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324603-APT56F60L
Manufacturer: Microchip Technology Win Source Part Number: 1324603-APT56F60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 28A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 1040W (Tc) Supplier Device Package: TO-264 [L] Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT56F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324603-APT56F60L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 28A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 1040W (Tc)
Supplier Device Package: TO-264 [L]
Gate Charge (Qg) (Max) @ Vgs: 280 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT56F60
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT56F60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT56F60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT56F60L
MOSFET N-CH 600V 60A TO264

MOSFET N-CH 600V 60A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324603-APT56F60L APT56F60L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details