Microchip Technology, Inc. 500V 58A MOSFET Transistor APT50M80LVFRG

Description
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) TO-264 Tube Product overview: APT50M80LVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M80LVFRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) TO-264 Tube Product overview: APT50M80LVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M80LVFRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 58A MOSFET Transistor
278-APT50M80LVFRG
500V 58A MOSFET Transistor 278-APT50M80LVFRG
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) TO-264 Tube Product overview: APT50M80LVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M80LVFRG can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) TO-264 Tube Product overview: APT50M80LVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M80LVFRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80LVFRG - 1013724-APT50M80LVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80LVFRG
1013724-APT50M80LVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80LVFRG 1013724-APT50M80LVFRG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013724-APT50M80LVFR G Current Rating: 58 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 4.5 nF Power Dissipation: 625 W Rise Time: 25 ns Fall Time: 23 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Max Power Dissipation: 500 W Turn-On Delay Time: 14 ns Continuous Drain Current (ID): 58 A Turn-Off Delay Time: 64 ns Gate to Source Voltage (Vgs): 30 V Rds On Max: 170 mΩ

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013724-APT50M80LVFRG
Current Rating: 58 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Elements: 1
Input Capacitance: 4.5 nF
Power Dissipation: 625 W
Rise Time: 25 ns
Fall Time: 23 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264-3
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
Max Power Dissipation: 500 W
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 58 A
Turn-Off Delay Time: 64 ns
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 170 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-APT50M80LVFRG 1013724-APT50M80LVFRG
Product Name 500V 58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80LVFRG
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts
PD 625 milliwatts 625000 milliwatts
Unlock Full Specs
to access all available technical data