Microchip Technology, Inc. 500V 58A MOSFET Transistor APT50M80B2VFRG

Description
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) T-MAX Product overview: APT50M80B2VFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT50M80B2VFRG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) T-MAX Product overview: APT50M80B2VFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT50M80B2VFRG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 58A MOSFET Transistor
285-APT50M80B2VFRG
500V 58A MOSFET Transistor 285-APT50M80B2VFRG
Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) T-MAX Product overview: APT50M80B2VFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT50M80B2VFRG can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) T-MAX Product overview: APT50M80B2VFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 58A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT50M80B2VFRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80B2VFRG - 1204390-APT50M80B2VFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80B2VFRG
1204390-APT50M80B2VFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80B2VFRG 1204390-APT50M80B2VFRG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204390-APT50M80B2VF RG Current Rating: 58 A Drain to Source Voltage (Vdss): 500 V Number of Elements: 1 Input Capacitance: 8.8 nF Power Dissipation: 625 W Number of Pins: 3 Rise Time: 25 ns Fall Time: 23 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Turn-On Delay Time: 14 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 58 A Turn-Off Delay Time: 64 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204390-APT50M80B2VFRG
Current Rating: 58 A
Drain to Source Voltage (Vdss): 500 V
Number of Elements: 1
Input Capacitance: 8.8 nF
Power Dissipation: 625 W
Number of Pins: 3
Rise Time: 25 ns
Fall Time: 23 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
Turn-On Delay Time: 14 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 58 A
Turn-Off Delay Time: 64 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-APT50M80B2VFRG 1204390-APT50M80B2VFRG
Product Name 500V 58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M80B2VFRG
PD 625 milliwatts 625000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7516-55A,127 - 1025222-BUK7516-55A,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 138000 milliwatts
View Details
2 suppliers