Microchip Technology, Inc. 1200V 72A 379W IGBT Transistor APT50GT120JRDQ2

Description
IGBT MOD 1200V 72A 379W ISOTOP Product overview: APT50GT120JRDQ2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 72A, 379W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 72A, 379W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT50GT120JRDQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1200V 72A 379W ISOTOP Product overview: APT50GT120JRDQ2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 72A, 379W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 72A, 379W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT50GT120JRDQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 72A 379W IGBT Transistor
297-APT50GT120JRDQ2
1200V 72A 379W IGBT Transistor 297-APT50GT120JRDQ2
IGBT MOD 1200V 72A 379W ISOTOP Product overview: APT50GT120JRDQ2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 72A, 379W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 72A, 379W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT50GT120JRDQ2 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 72A 379W ISOTOP Product overview: APT50GT120JRDQ2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 72A, 379W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 72A, 379W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT50GT120JRDQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - APT50GT120JRDQ2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module NPT Single 1200V 72A 379W Chassis Mount ISOTOP®

IGBT Module NPT Single 1200V 72A 379W Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1350602-APT50GT120JRDQ2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1350602-APT50GT120JRDQ2
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1350602-APT50GT120JRDQ2
Win Source Part Number: 1350602-APT50GT120JR DQ2 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: Thunderbolt IGBT® Package: Tube Standard Package: 10 Power - Max: 379 W Configuration: Single Input: Standard IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 400 µA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Product Status: Obsolete Current - Collector (Ic) (Max): 72 A Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 50A Input Capacitance (Cies) @ Vce: 2.5 nF @ 25 V

Win Source Part Number: 1350602-APT50GT120JRDQ2
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: Thunderbolt IGBT®
Package: Tube
Standard Package: 10
Power - Max: 379 W
Configuration: Single
Input: Standard
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 400 µA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Product Status: Obsolete
Current - Collector (Ic) (Max): 72 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 50A
Input Capacitance (Cies) @ Vce: 2.5 nF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT50GT120JRDQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT50GT120JRDQ2
Discrete Semiconductor Products - Transistors - IGBTs APT50GT120JRDQ2
IGBT MOD 1200V 72A 379W ISOTOP

IGBT MOD 1200V 72A 379W ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APT50GT120JRDQ2 APT50GT120JRDQ2-ND 1350602-APT50GT120JRDQ2 APT50GT120JRDQ2
Product Name 1200V 72A 379W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data