IGBT Module PT Single 600V 100A 329W Chassis Mount ISOTOP®
IGBT MOD 600V 100A 329W ISOTOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GP60J-ND | APT50GP60J |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |