Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series: POWER MOS 7®
Package: Tube
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 [B]
IGBT 600V 100A 625W TO247 Product overview: APT50GP60BG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 625W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 625W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GP60BG can be used for catalog matching and distributor lookup.
IGBT 600V 100A 625W TO247
IGBT 600V 100A 625W TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-APT50GP60BG | APT50GP60BG | APT50GP60BG | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | 600V 100A 625W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 |