IGBT Module PT Single 600V 87A 283W Chassis Mount ISOTOP®
IGBT 600V 87A 283W SOT-227
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT47GA60JD40-ND | APT47GA60JD40 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |