The APT44GA60BD30C is a 600V punch-through IGBT in a TO-247 package, designed for high-efficiency switching in inverters and PFC circuits. It handles 78A continuous collector current at 25°C and 44A at 100°C, with a maximum power dissipation of 337W. The IGBT exhibits a collector-emitter on-voltage of 1.5V at 26A and 25°C, rising to 1.9V at 125°C. It has a total gate charge of 128nC and a gate-emitter threshold voltage of 3-4.5V. Switching losses are 409μJ on and 450μJ off at 25°C with a 4.7Ω gate resistor. The integrated diode has a reverse recovery charge of 55nC at 1A and 30V, and 485nC at 30A and 400V under 125°C. Junction-to-case thermal resistance is 0.37°C/W for the IGBT and 0.8°C/W for the diode. The part is RoHS compliant and operates from -55°C to 150°C.
IGBT PT 600V 78A 337W Through Hole TO-247 [B]
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 150-APT44GA60BD30C-ND |
| Product Name | Single IGBTs |
| Package Type | TO-247; TO-247-3 |