N-Channel 1000V 37A (Tc) 1135W (Tc) Through Hole T-MAX™ [B2]
MOSFET N-CH 1000V 37A T-MAX Product overview: APT37M100B2 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT37M100B2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1000V 37A T-MAX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT37M100B2-ND | 278-APT37M100B2 | APT37M100B2 |
| Product Name | Single FETs, MOSFETs | 1000V 37A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-247; TO-247-3 Variant | Tube | TO-247; TO-247-3 Variant |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 1000 volts |