IGBT PT 600V 65A 290W Surface Mount D3PAK
IGBT PT COMBI 600V 36A TO-268
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 150-APT36GA60SD15-ND | APT36GA60SD15 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |