IGBT Module PT Single 1200V 64A 284W Chassis Mount ISOTOP®
IGBT MOD 1200V 64A 284W ISOTOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT35GP120J-ND | APT35GP120J |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP |