N-Channel 300V 40A (Tc) 300W (Tc) Through Hole TO-247 [B]
MOSFET N-CH 300V 40A TO247 Product overview: APT30M85BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT30M85BVRG can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 40A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT30M85BVRG-ND | 278-APT30M85BVRG | APT30M85BVRG |
| Product Name | Single FETs, MOSFETs | 300V 40A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 300 volts |