N-channel low-voltage MOSFET designed for switch-mode power applications, rated at 300 volts, with a maximum continuous drain current of 40 amperes and a power dissipation of 300 watts at 25°C case temperature. Available in a TO-247 package with an isolated base. Features a fast recovery body diode for improved performance in ZVS circuits. Supports operation with low gate charge and low switching losses. Complies with industry standard packaging for easy integration.
N-Channel 300V 40A (Tc) 300W (Tc) Through Hole TO-247 [B]
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-APT30M85BVFRG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |