Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BLLG APT30M75BLLG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226072-APT30M75BLLG Current Rating: 44 A Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226072-APT30M75BLLG Current Rating: 44 A Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BLLG - 1226072-APT30M75BLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BLLG
1226072-APT30M75BLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BLLG 1226072-APT30M75BLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226072-APT30M75BLLG Current Rating: 44 A Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226072-APT30M75BLLG
Current Rating: 44 A
Drain to Source Voltage (Vdss): 300 V
Number of Elements: 1
Input Capacitance: 3.02 nF
Rise Time: 3 ns
Fall Time: 2 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Turn-On Delay Time: 13 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 44 A
Turn-Off Delay Time: 20 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1226072-APT30M75BLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BLLG
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N65C3 - 151149-20N65C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
MOSFETs - 2139181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 8300 milliwatts
View Details