Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BFLLG APT30M75BFLLG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994407-APT30M75BFLLG Current Rating: 44 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Alternative Parts (Cross-Reference): STW52NK25Z; STW45NM50; STW45NM60; IPW60R070P6XKSA1; FCH47N60N; FCH47N60NF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994407-APT30M75BFLLG Current Rating: 44 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Alternative Parts (Cross-Reference): STW52NK25Z; STW45NM50; STW45NM60; IPW60R070P6XKSA1; FCH47N60N; FCH47N60NF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BFLLG - 994407-APT30M75BFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BFLLG
994407-APT30M75BFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BFLLG 994407-APT30M75BFLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994407-APT30M75BFLLG Current Rating: 44 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 3.02 nF Rise Time: 3 ns Fall Time: 2 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Alternative Parts (Cross-Reference): STW52NK25Z; STW45NM50; STW45NM60; IPW60R070P6XKSA1; FCH47N60N; FCH47N60NF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 44 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994407-APT30M75BFLLG
Current Rating: 44 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 300 V
Number of Elements: 1
Input Capacitance: 3.02 nF
Rise Time: 3 ns
Fall Time: 2 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Alternative Parts (Cross-Reference): STW52NK25Z; STW45NM50; STW45NM60; IPW60R070P6XKSA1; FCH47N60N; FCH47N60NF;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 44 A
Turn-Off Delay Time: 20 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 994407-APT30M75BFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M75BFLLG
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2222875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details