Microchip Technology, Inc. 300 V 36 mOhm MOSFET Transistor APT30M36LFLLG

Description
MOSFETs FREDFET MOS7 300 V 36 mOhm TO-264 Product overview: APT30M36LFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36LFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs FREDFET MOS7 300 V 36 mOhm TO-264 Product overview: APT30M36LFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36LFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 V 36 mOhm MOSFET Transistor
2088-APT30M36LFLLG
300 V 36 mOhm MOSFET Transistor 2088-APT30M36LFLLG
MOSFETs FREDFET MOS7 300 V 36 mOhm TO-264 Product overview: APT30M36LFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36LFLLG can be used for catalog matching and distributor lookup.

MOSFETs FREDFET MOS7 300 V 36 mOhm TO-264 Product overview: APT30M36LFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 36 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 36 mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-APT30M36LFLLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36LFLLG - 1218487-APT30M36LFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36LFLLG
1218487-APT30M36LFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36LFLLG 1218487-APT30M36LFLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218487-APT30M36LFLL G Current Rating: 84 A Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 6.48 nF Power Dissipation: 568 W Rise Time: 31 ns Fall Time: 4 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 15 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 84 A Turn-Off Delay Time: 29 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218487-APT30M36LFLLG
Current Rating: 84 A
Drain to Source Voltage (Vdss): 300 V
Number of Elements: 1
Input Capacitance: 6.48 nF
Power Dissipation: 568 W
Rise Time: 31 ns
Fall Time: 4 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Turn-On Delay Time: 15 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 84 A
Turn-Off Delay Time: 29 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-APT30M36LFLLG 1218487-APT30M36LFLLG
Product Name 300 V 36 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M36LFLLG
Package Type Tube SOT3; TO-264
Unlock Full Specs
to access all available technical data