Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M30B2FLLG APT30M30B2FLLG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020458-APT30M30B2FL LG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 7.03 nF Power Dissipation: 694 W Number of Pins: 3 Rise Time: 22 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 100 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020458-APT30M30B2FL LG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 7.03 nF Power Dissipation: 694 W Number of Pins: 3 Rise Time: 22 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 100 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M30B2FLLG - 1020458-APT30M30B2FLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M30B2FLLG
1020458-APT30M30B2FLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M30B2FLLG 1020458-APT30M30B2FLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020458-APT30M30B2FL LG Current Rating: 100 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 300 V Number of Elements: 1 Input Capacitance: 7.03 nF Power Dissipation: 694 W Number of Pins: 3 Rise Time: 22 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 100 A Turn-Off Delay Time: 35 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020458-APT30M30B2FLLG
Current Rating: 100 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 300 V
Number of Elements: 1
Input Capacitance: 7.03 nF
Power Dissipation: 694 W
Number of Pins: 3
Rise Time: 22 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 100 A
Turn-Off Delay Time: 35 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now
Singapore, Singapore
300V 100A MOSFET Transistor
285-APT30M30B2FLLG
300V 100A MOSFET Transistor 285-APT30M30B2FLLG
Trans MOSFET N-CH 300V 100A 3-Pin(3+Tab) T-MAX Product overview: APT30M30B2FLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT30M30B2FLLG can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 300V 100A 3-Pin(3+Tab) T-MAX Product overview: APT30M30B2FLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT30M30B2FLLG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1020458-APT30M30B2FLLG 285-APT30M30B2FLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M30B2FLLG 300V 100A MOSFET Transistor
PD 694000 milliwatts 694 milliwatts
Unlock Full Specs
to access all available technical data