IGBT 600V 64A 250W TO247 Product overview: APT30GT60BRG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 64A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 64A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT30GT60BRG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911637-APT30GT60BRG
Series: Thunderbolt IGBT®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT NPT 600 V 64 A 250 W Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT30GT60
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT30GT60BRGMI, APT30GT60BRGMI-ND
IGBT 600V 64A 250W TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-APT30GT60BRG | 911637-APT30GT60BRG | APT30GT60BRG |
| Product Name | 600V 64A 250W IGBT Transistor | IGBTs - Single - APT30GT60BRG | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |