Manufacturer: Microchip Technology
Win Source Part Number: 911636-APT30GT60BRDG
Series: *
Package: Tube
Family Name: APT30
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: Q6707436, Q6987003, Q8882606
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 911636-APT30GT60BRDG |
| Product Name | Unclassified - APT30GT60BRDG |
| Package Type | SOT3 |