IGBT 600V 63A 203W TO247 Product overview: APT30GN60BG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 63A, 203W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 63A, 203W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT30GN60BG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861597-APT30GN60BG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 63 A 203 W Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT30GN60
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT30GN60BGMI, APT30GN60BGMI-ND
IGBT Trench Field Stop 600V 63A 203W Through Hole TO-247 [B]
IGBT 600V 63A 203W TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-APT30GN60BG | 861597-APT30GN60BG | APT30GN60BG-ND | APT30GN60BG |
| Product Name | 600V 63A 203W IGBT Transistor | IGBTs - Single - APT30GN60BG | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 203 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tube | TO-247; SOT3; TO-247 [B] | TO-247; TO-247-3 |