Microchip Technology, Inc. Single FETs, MOSFETs APT29F80J

Description
N-Channel 800V 31A (Tc) 543W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 800V 31A (Tc) 543W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT29F80J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT29F80J-ND
Single FETs, MOSFETs APT29F80J-ND
N-Channel 800V 31A (Tc) 543W (Tc) Chassis Mount ISOTOP®

N-Channel 800V 31A (Tc) 543W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325271-APT29F80J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325271-APT29F80J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325271-APT29F80J
Manufacturer: Microchip Technology Win Source Part Number: 1325271-APT29F80J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 210mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 543W (Tc) Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 303 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9326 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT29F80 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325271-APT29F80J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 210mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 543W (Tc)
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 303 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9326 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT29F80
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT29F80J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT29F80J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT29F80J
MOSFET N-CH 800V 31A ISOTOP

MOSFET N-CH 800V 31A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT29F80J-ND 1325271-APT29F80J APT29F80J
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details