Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M36BFLLG APT20M36BFLLG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212932-APT20M36BFLL G Current Rating: 74 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Input Capacitance: 3.08 nF Rise Time: 37 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 65 A Turn-Off Delay Time: 16 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212932-APT20M36BFLL G Current Rating: 74 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Input Capacitance: 3.08 nF Rise Time: 37 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 65 A Turn-Off Delay Time: 16 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M36BFLLG - 1212932-APT20M36BFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M36BFLLG
1212932-APT20M36BFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M36BFLLG 1212932-APT20M36BFLLG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212932-APT20M36BFLL G Current Rating: 74 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Input Capacitance: 3.08 nF Rise Time: 37 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Turn-On Delay Time: 9 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 65 A Turn-Off Delay Time: 16 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212932-APT20M36BFLLG
Current Rating: 74 A
Drain to Source Voltage (Vdss): 200 V
Number of Elements: 1
Input Capacitance: 3.08 nF
Rise Time: 37 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
Turn-On Delay Time: 9 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 65 A
Turn-Off Delay Time: 16 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1212932-APT20M36BFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M36BFLLG
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data