IGBT Trench Field Stop 600V 40A 136W Surface Mount D3PAK
IGBT FIELDSTOP COMBI 600V 20A TO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 150-APT20GN60SDQ2G-ND | APT20GN60SDQ2G |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |