Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
MICROCHIP TECHNOLOGY, INC.
APT15GT60KRG -- SINGLE IGBTS
Microchip Technology, Inc.
Single IGBTs
APT15GT60KRG
Description
IGBT NPT 600V 42A 184W Through Hole TO-220 [K]
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IGBT NPT 600V 42A 184W Through Hole TO-220 [K]
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single IGBTs
150-APT15GT60KRG-ND
Single IGBTs
150-APT15GT60KRG-ND
IGBT NPT 600V 42A 184W Through Hole TO-220 [K]
IGBT NPT 600V 42A 184W Through Hole TO-220 [K]
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
150-APT15GT60KRG-ND
Product Name
Single IGBTs
T
J
-55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Single IGBTs
AIKQB200N75CP2AKSA1
Specs
T
J
-40 to 175 C (-40 to 347 F)
Package Type
TO-247; TO-247-3
Packing Method
Tube
View Details
Rochester Electronics
IGBTs - Single - AUIRGF66524D0
AUIRGF66524D0
Specs
T
J
-55 to 175 C (-67 to 347 F)
Package Type
TO-247; SOT3; TO-247AD
Features
IGBT - 600 V 60 A 214 W Through Hole TO-247AD
View Details
Allen-Bradley / Rockwell Automation
500A Igbt Mod Left-Side & Right-Side
SK-H1-QOUT-D500
View Details
Fuji Electric Corp. of America
Discrete IGBT Modules
V series (6th-Gen) Model: FGW75N60H
Specs
V
CES
600 volts
I
C(max)
75 amps
Switching Speed
20 kHz
View Details