IGBT Trench Field Stop 1200V 45A 195W Through Hole TO-247 [B]
IGBT 1200V 45A 195W TO247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT15GN120BDQ1G-ND | APT15GN120BDQ1G |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |