IGBT Module Trench Field Stop Single 600V 220A 536W Chassis Mount ISOTOP®
IGBT MOD 600V 220A 536W ISOTOP Product overview: APT150GN60J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 220A, 536W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 220A, 536W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT150GN60J can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1324937-APT150GN60J
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 536 W
Configuration: Single
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 220 A
Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 150A
Current - Collector Cutoff (Max): 25 µA
Input Capacitance (Cies) @ Vce: 9.2 nF @ 25 V
NTC Thermistor: No
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT150GN60JMI,APT150
Base Product Number: APT150
RoHS Status: RoHS Compliant
IGBT MOD 600V 220A 536W ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT150GN60J-ND | 297-APT150GN60J | 1324937-APT150GN60J | APT150GN60J |
| Product Name | IGBT Modules | 600V 220A 536W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | Tube | SOT3; ISOTOP |