Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
N-Channel 1200V 3.5A (Tc) Surface Mount D3 [S]
MOSFET N-CH 1200V 3.5A D3PAK Product overview: APT1204R7SFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT1204R7SFLLG can be used for catalog matching and distributor lookup.
MOSFET N-CH 1200V 3.5A D3PAK
MOSFET N-CH 1200V 3.5A D3PAK
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT1204R7SFLLG | APT1204R7SFLLG-ND | 278-APT1204R7SFLLG | APT1204R7SFLLG | APT1204R7SFLLG |
| Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | 1200V 3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | ||||
| Package Type | D3PAK | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | Tube | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1200 volts | 1200 volts |