N-Channel enhancement mode power MOSFET designed for high-voltage switching applications, available in T-MAX™ (B2) or TO-264 package. Rated for 100 V drain-source voltage and 100 A continuous drain current at 25°C, with a pulsed drain current of 400 A. Features a low on-state resistance of 0.009 Ω at V_GS = 10 V and I_D = 50 A, a fast recovery body diode with reverse recovery time of 190 ns at 25°C, and avalanche energy ratings of 50 mJ repetitive and 3000 mJ single pulse. Operates from -55°C to 150°C junction temperature, with a junction-to-case thermal resistance of 0.20 °C/W. Complies with AEC-Q200 and RoHS standards.
N-Channel 100V 100A (Tc) 625W (Tc) Through Hole T-MAX™ [B2]
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-APT10M09B2VFRG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |