IGBT Module NPT Single 1200V 123A 570W Chassis Mount ISOTOP®
IGBT MOD 1200V 123A 570W ISOTOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GT120JR-ND | APT100GT120JR |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |