IGBT Module NPT Single 600V 120A 416W Chassis Mount SOT-227
IGBT MOD 600V 120A 416W SOT227
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GF60JU3-ND | APT100GF60JU3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP |