Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050B2VRG APT10050B2VRG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185061-APT10050B2VR G Current Rating: 21 A Drain to Source Voltage (Vdss): 1 kV Number of Elements: 1 Input Capacitance: 7.9 nF Power Dissipation: 520 W Number of Pins: 3 Rise Time: 13 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 kV Turn-On Delay Time: 16 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Turn-Off Delay Time: 59 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185061-APT10050B2VR G Current Rating: 21 A Drain to Source Voltage (Vdss): 1 kV Number of Elements: 1 Input Capacitance: 7.9 nF Power Dissipation: 520 W Number of Pins: 3 Rise Time: 13 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 kV Turn-On Delay Time: 16 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Turn-Off Delay Time: 59 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050B2VRG - 1185061-APT10050B2VRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050B2VRG
1185061-APT10050B2VRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050B2VRG 1185061-APT10050B2VRG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185061-APT10050B2VR G Current Rating: 21 A Drain to Source Voltage (Vdss): 1 kV Number of Elements: 1 Input Capacitance: 7.9 nF Power Dissipation: 520 W Number of Pins: 3 Rise Time: 13 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 kV Turn-On Delay Time: 16 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Turn-Off Delay Time: 59 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185061-APT10050B2VRG
Current Rating: 21 A
Drain to Source Voltage (Vdss): 1 kV
Number of Elements: 1
Input Capacitance: 7.9 nF
Power Dissipation: 520 W
Number of Pins: 3
Rise Time: 13 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1 kV
Turn-On Delay Time: 16 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 21 A
Turn-Off Delay Time: 59 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1185061-APT10050B2VRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050B2VRG
PD 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
30 V, N-channel Trench MOSFET - BUK4D72-30X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 3800 milliamps
View Details
2 suppliers