Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APL602B2G

Description
Win Source Part Number: 1153785-APL602B2G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 24.5A, 12V Vgs(th) (Max) @ Id: 4V @ 2.5mA Power Dissipation (Max): 730W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: T-MAX™ [B2] Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APL602 Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet
Description
Win Source Part Number: 1153785-APL602B2G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 24.5A, 12V Vgs(th) (Max) @ Id: 4V @ 2.5mA Power Dissipation (Max): 730W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: T-MAX™ [B2] Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APL602 Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1153785-APL602B2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1153785-APL602B2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1153785-APL602B2G
Win Source Part Number: 1153785-APL602B2G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 24.5A, 12V Vgs(th) (Max) @ Id: 4V @ 2.5mA Power Dissipation (Max): 730W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: T-MAX™ [B2] Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APL602 Drive Voltage (Max Rds On, Min Rds On): 12V

Win Source Part Number: 1153785-APL602B2G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 24.5A, 12V
Vgs(th) (Max) @ Id: 4V @ 2.5mA
Power Dissipation (Max): 730W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: T-MAX™ [B2]
Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APL602
Drive Voltage (Max Rds On, Min Rds On): 12V

Buy Now Datasheet
Single FETs, MOSFETs - APL602B2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APL602B2G-ND
Single FETs, MOSFETs APL602B2G-ND
N-Channel 600V 49A (Tc) 730W (Tc) Through Hole T-MAX™ [B2]

N-Channel 600V 49A (Tc) 730W (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APL602B2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APL602B2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APL602B2G
MOSFET N-CH 600V 49A T-MAX

MOSFET N-CH 600V 49A T-MAX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1153785-APL602B2G APL602B2G-ND APL602B2G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 120A MOSFET Transistor - 278-AUIRFP4110 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
9 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details