IC FPGA 356 I/O 456BGA Product overview: APA600-BG456I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-BG456I can be used for catalog matching and distributor lookup.
ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA
Manufacturer: Microchip Technology
Win Source Part Number: 911601-APA600-BG456I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 356
Family Name: APA600
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 356 I/O 456BGA
IC FPGA 356 I/O 456BGA
IC FPGA 356 I/O 456BGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-APA600-BG456I | APA600-BG456I-ND | 911601-APA600-BG456I | APA600-BG456I | APA600-BG456I | APA600-BG456I | APA600-BG456I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-BG456I | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |||
| Registers | 21504 | ||||||
| Package Type | Other; Tray | Other; 456-BBGA | Other; 456-PBGA (35x35) | Other; 456-BBGA | Other; 456-BBGA | ||
| Pins | 456 | 456 | |||||
| Internal Frequency | 180 MHz |