Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) APA1000-PQ208

Description
IC FPGA 158 I/O 208QFP
Description
IC FPGA 158 I/O 208QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The APA1000-PQ208 is a member of the ProASICPLUS Flash Family of FPGAs from Quarktwin Technology Ltd., featuring a capacity of 1,000,000 equivalent system gates. It supports up to 712 user I/Os and includes 198 Kbits of two-port SRAM. The device operates at a voltage of 3.3 V and can achieve external system performance up to 150 MHz, with integrated PLLs for clock management. This FPGA utilizes reprogrammable flash technology, allowing for design retention during power cycles and eliminating the need for a separate configuration device. It is available in a 208-pin PQFP package and is suitable for both commercial and military applications, with a temperature range of -55°C to 125°C for military-grade devices. The APA1000-PQ208 also supports in-system programming via JTAG and complies with PCI specifications, making it versatile for various applications in digital design.

Datasheet Summary
Powered by GS/AI

The APA1000-PQ208 is a member of the ProASICPLUS Flash Family of FPGAs from Quarktwin Technology Ltd., featuring a capacity of 1,000,000 equivalent system gates. It supports up to 712 user I/Os and includes 198 Kbits of two-port SRAM. The device operates at a voltage of 3.3 V and can achieve external system performance up to 150 MHz, with integrated PLLs for clock management. This FPGA utilizes reprogrammable flash technology, allowing for design retention during power cycles and eliminating the need for a separate configuration device. It is available in a 208-pin PQFP package and is suitable for both commercial and military applications, with a temperature range of -55°C to 125°C for military-grade devices. The APA1000-PQ208 also supports in-system programming via JTAG and complies with PCI specifications, making it versatile for various applications in digital design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - APA1000-PQ208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
APA1000-PQ208
Embedded - FPGAs (Field Programmable Gate Array) APA1000-PQ208
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - APA1000-PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA1000-PQ208
FPGAs (Field Programmable Gate Array) APA1000-PQ208
ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA1000-PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA1000-PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA1000-PQ208
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number APA1000-PQ208 APA1000-PQ208 APA1000-PQ208
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6
User I/Os 158 pins 158 pins
Package Type QFP; Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details