Manufacturer: Microchip Technology
Win Source Part Number: 1318007-AGLP125V5-CS
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 184
Mounting: Surface Mount
Number of I/O: 212
Number of Logic Elements/Cells: 3120
Total RAM Bits: 36864
Number of Gates: 125000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 281-CSP (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 281-TFBGA, CSBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AGLP125
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 212 I/O 281CSP Product overview: AGLP125V5-CS281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V5-CS281I
IC FPGA 212 I/O 281CSP
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA
IC FPGA 212 I/O 281CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318007-AGLP125V5-CS281I | 696-AGLP125V5-CS281I | AGLP125V5-CS281I | AGLP125V5-CS281I | AGLP125V5-CS281I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 125000 | 125000 | 125000 | 125000 | |
| Logic Cells / Logic Blocks | 3120 | 3120 | 3120 | 3120 | |
| Package Type | Other; 281-TFBGA, CSBGA | Other; Tray | SBGA | Other; 281-TFBGA, CSBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |