IC FPGA 120 I/O 289CSP
IC FPGA 120 I/O 289CSP
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 120 792 289-TFBGA, CSBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLP030V2-CS289 | AGLP030V2-CS289 | AGLP030V2-CS289 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | SBGA | Other; 289-TFBGA, CSBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |