IC FPGA 60 I/O 81CSP Product overview: AGLN060V2-CSG81 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN060V2-CSG81 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381375-AGLN060V2-CS
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: IGLOO nano
Package: Tray
Standard Package: 640 pcs
Number of I/O: 60
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.14V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 81-WFBGA, CSBGA
Supplier Device Package: 81-CSP (5x5)
Temperature Range - Operating: -20°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLN060
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FPGA 60 I/O 81CSP
IC FPGA 60 I/O 81CSP
IC FPGA 60 I/O 81CSP
IGLOO nano Field Programmable Gate Array (FPGA) IC 60 18432 1536 81-WFBGA, CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLN060V2-CSG81 | 1381375-AGLN060V2-CSG81 | AGLN060V2-CSG81 | AGLN060V2-CSG81 | AGLN060V2-CSG81 | AGLN060V2-CSG81 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 60000 | 60000 | 60000 | 60000 | 60000 | |
| Logic Cells / Logic Blocks | 1536 | 1536 | 1536 | 1536 | ||
| Registers | 1536 | |||||
| Package Type | Other; Tray | Other; 81-WFBGA, CSBGA | SBGA | Other; 81-WFBGA, CSBGA | ||
| Pins | 81 |