Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) AGLE600V2-FG256

Description
IC FPGA 165 I/O 256FBGA
Description
IC FPGA 165 I/O 256FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The AGLE600V2-FG256 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and supports single-voltage system operation. The device features Flash*Freeze technology, allowing it to enter an ultra-low-power mode while retaining its configuration. It includes up to 600,000 system gates and supports a variety of I/O standards, including single-ended and differential types, with bank-selectable voltages across eight banks. The FPGA is equipped with six clock conditioning circuits, each with an integrated phase-locked loop (PLL), enabling a wide input frequency range from 1.5 MHz to 250 MHz. It also offers embedded memory options, including 1 kbit of FlashROM and configurable SRAM blocks. The AGLE600V2-FG256 supports in-system programming with advanced security features, including AES encryption. The device is available in a 256-ball Fine Pitch Ball Grid Array (FBGA) package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The AGLE600V2-FG256 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and supports single-voltage system operation. The device features Flash*Freeze technology, allowing it to enter an ultra-low-power mode while retaining its configuration. It includes up to 600,000 system gates and supports a variety of I/O standards, including single-ended and differential types, with bank-selectable voltages across eight banks. The FPGA is equipped with six clock conditioning circuits, each with an integrated phase-locked loop (PLL), enabling a wide input frequency range from 1.5 MHz to 250 MHz. It also offers embedded memory options, including 1 kbit of FlashROM and configurable SRAM blocks. The AGLE600V2-FG256 supports in-system programming with advanced security features, including AES encryption. The device is available in a 256-ball Fine Pitch Ball Grid Array (FBGA) package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLE600V2-FG256
Embedded - FPGAs (Field Programmable Gate Array) AGLE600V2-FG256
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGLE600V2-FG256 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLE600V2-FG256
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLE600V2-FG256
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGLE600V2-FG256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLE600V2-FG256
FPGAs (Field Programmable Gate Array) AGLE600V2-FG256
IGLOOe Field Programmable Gate Array (FPGA) IC 165 110592 13824 256-LBGA

IGLOOe Field Programmable Gate Array (FPGA) IC 165 110592 13824 256-LBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AGLE600V2-FG256 AGLE600V2-FG256 AGLE600V2-FG256
Product Name Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 600000 600000
Logic Cells / Logic Blocks 13824 13824
User I/Os 165 pins 165 pins
Supply Voltage Other Other; 1.14V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details