The AGL1000V5-FG144 is a low power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for applications requiring high capacity and flexibility. It supports core voltages from 1.2V to 1.5V, enabling single-voltage system operation with a power consumption as low as 5 µW in Flash*Freeze mode. This FPGA features up to 1 million system gates and offers a maximum of 300 user I/Os, making it suitable for complex designs. The device utilizes a 130-nm, 7-layer metal, flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. It operates at system performance levels of 250 MHz for 1.5V systems and 160 MHz for 1.2V systems. The AGL1000V5-FG144 also includes in-system programming (ISP) with AES encryption for security, and supports a variety of I/O standards, including single-ended and differential types. With advanced features such as a high-performance routing hierarchy, embedded memory options, and clock conditioning circuits, this FPGA is well-suited for applications that demand both performance and low power consumption. The device is available in a 144-ball Fine Pitch Ball Grid Array (FBGA) package, making it a compact solution for space-constrained designs.
Manufacturer: Microchip Technology
Win Source Part Number: 911229-AGL1000V5-FG1
Series: IGLOO
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 97 147456 24576 144-LBGA
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 97
Family Name: AGL1000
Categories: Integrated Circuits (ICs)
Case / Package: 144-FPBGA (13x13)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 97 I/O 144FBGA Product overview: AGL1000V5-FG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL1000V5-FG144 can be used for catalog matching and distributor lookup.
IGLOO Field Programmable Gate Array (FPGA) IC 97 147456 24576 144-LBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 911229-AGL1000V5-FG144 | 696-AGL1000V5-FG144 | AGL1000V5-FG144 | AGL1000V5-FG144 | AGL1000V5-FG144 | AGL1000V5-FG144 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V5-FG144 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-FPBGA (13x13) | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | ||
| Logic Cells / Logic Blocks | 24576 | 24576 | 24576 |