Win Source Part Number: 1015117-AGL060V5-VQG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 71
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1100-1087,AGL060V5VQ
Base Product Number: AGL060
IC FPGA 71 I/O 100VQFP Product overview: AGL060V5-VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-VQG100I
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
IGLOO Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
IC FPGA 71 I/O 100VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1015117-AGL060V5-VQG100I | 696-AGL060V5-VQG100I | AGL060V5-VQG100I | AGL060V5-VQG100I | AGL060V5-VQG100I | AGL060V5-VQG100I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 60000 | 60000 | 60000 | 60000 | 60000 | |
| Logic Cells / Logic Blocks | 1536 | 1536 | 1536 | 1536 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | |
| Registers | 1536 |