IC FPGA 66 I/O 81UCSP Product overview: AGL030V2-UCG81 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V2-UCG81 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010796-AGL030V2-UCG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 66
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 81-WFBGA, CSBGA
Supplier Device Package: 81-UCSP (4x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1100-1080,AGL030V2UC
Base Product Number: AGL030
IC FPGA 66 I/O 81UCSP
IC FPGA 66 I/O 81UCSP
IGLOO Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL030V2-UCG81 | 1010796-AGL030V2-UCG81 | AGL030V2-UCG81 | AGL030V2-UCG81 | AGL030V2-UCG81 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | |
| Logic Cells / Logic Blocks | 768 | 768 | 768 | 768 | |
| Registers | 768 | ||||
| Package Type | Other; Tray | SBGA | Other; 81-WFBGA, CSBGA | ||
| Pins | 81 |