Microchip Technology, Inc. Embedded Processors and Controllers - AC162046 AC162046

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211135-AC162046 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Core Architecture: PIC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211135-AC162046 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Core Architecture: PIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - AC162046 - 1211135-AC162046 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - AC162046
1211135-AC162046
Embedded Processors and Controllers - AC162046 1211135-AC162046
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211135-AC162046 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Core Architecture: PIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211135-AC162046
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Core Architecture: PIC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1211135-AC162046
Product Name Embedded Processors and Controllers - AC162046
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996FCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details