Microchip Technology, Inc. Audio Special Purpose - AAP149BS-M6B-G-LF-TR AAP149BS-M6B-G-LF-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 845921-AAP149BS-M6B- G-LF-TR Features: Audio 2 Channel Package: Reel - TR Family Name: AAP149 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845921-AAP149BS-M6B- G-LF-TR Features: Audio 2 Channel Package: Reel - TR Family Name: AAP149 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AAP149BS-M6B-G-LF-TR - 845921-AAP149BS-M6B-G-LF-TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AAP149BS-M6B-G-LF-TR
845921-AAP149BS-M6B-G-LF-TR
Audio Special Purpose - AAP149BS-M6B-G-LF-TR 845921-AAP149BS-M6B-G-LF-TR
Manufacturer: Microchip Technology Win Source Part Number: 845921-AAP149BS-M6B- G-LF-TR Features: Audio 2 Channel Package: Reel - TR Family Name: AAP149 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845921-AAP149BS-M6B-G-LF-TR
Features: Audio 2 Channel
Package: Reel - TR
Family Name: AAP149
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 845921-AAP149BS-M6B-G-LF-TR
Product Name Audio Special Purpose - AAP149BS-M6B-G-LF-TR
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details