Manufacturer: Microchip Technology
Win Source Part Number: 846105-A3P250-VQG100
Series: ProASIC3
Features: series Field Programmable Gate Array (FPGA) IC 68 36864
Package: Tray
Number of I/O: 68
Family Name: A3P250
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 68 I/O 100VQFP Product overview: A3P250-VQG100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-VQG100M can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
IC FPGA 68 I/O 100VQFP
IC FPGA 68 I/O 100VQFP
IC FPGA 68 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 846105-A3P250-VQG100M | 696-A3P250-VQG100M | A3P250-VQG100M-ND | A3P250-VQG100M | A3P250-VQG100M | A3P250-VQG100M | A3P250-VQG100M |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQG100M | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | |||
| Registers | 6144 | ||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | 100 | |||||
| Internal Frequency | 231 MHz |