Microchip Technology, Inc. FPGA Programmable Logic Device A3P250-2FGG144I

Description
IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P250-2FGG144I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-2FGG144I
FPGA Programmable Logic Device 696-A3P250-2FGG144I
IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144I can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1004996-A3P250-2FGG144I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1004996-A3P250-2FGG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1004996-A3P250-2FGG144I
Win Source Part Number: 1004996-A3P250-2FGG1 44I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 144-LBGA Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P250

Win Source Part Number: 1004996-A3P250-2FGG144I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 97
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P250

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG144I
Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P250-2FGG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-2FGG144I
FPGAs (Field Programmable Gate Array) A3P250-2FGG144I
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P250-2FGG144I 1004996-A3P250-2FGG144I A3P250-2FGG144I A3P250-2FGG144I A3P250-2FGG144I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 250000 250000 250000 250000
Registers 6144
Package Type Other; Tray Other; 144-LBGA
Pins 144
Internal Frequency 310 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details