Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG144

Description
Win Source Part Number: 1381291-A3P250-2FGG1 44 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 160 pcs Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 144-LBGA Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P250 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381291-A3P250-2FGG1 44 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 160 pcs Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 144-LBGA Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P250 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1381291-A3P250-2FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1381291-A3P250-2FGG144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1381291-A3P250-2FGG144
Win Source Part Number: 1381291-A3P250-2FGG1 44 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: ProASIC3 Package: Tray Standard Package: 160 pcs Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 144-LBGA Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P250 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381291-A3P250-2FGG144
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 160 pcs
Number of I/O: 97
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P250
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-2FGG144-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
A3P250-2FGG144-ND
FPGAs (Field Programmable Gate Array) A3P250-2FGG144-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P250-2FGG144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-2FGG144
FPGA Programmable Logic Device 696-A3P250-2FGG144
IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144 can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144FBGA Product overview: A3P250-2FGG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2FGG144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG144 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG144
Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2FGG144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-2FGG144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-2FGG144
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3P250-2FGG144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-2FGG144
FPGAs (Field Programmable Gate Array) A3P250-2FGG144
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1381291-A3P250-2FGG144 A3P250-2FGG144-ND 696-A3P250-2FGG144 A3P250-2FGG144 A3P250-2FGG144 A3P250-2FGG144
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 250000 250000 250000 250000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 V Other Other; 1.425V ~ 1.575V
Package Type Other; 144-LBGA Other; Tray Other; 144-LBGA
Pins 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details